Eaton Corporation Connectors, Interconnects - Terminal Blocks - Barrier Blocks A10410207

Description
Win Source Part Number: 1108482-A10410207 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® A1000 Pitch: 0.325" (8.26mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 250V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Standard Package: 100 Number of Wire Entries: 2 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Wire Wrap Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division
Request a Quote Datasheet
Description
Win Source Part Number: 1108482-A10410207 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® A1000 Pitch: 0.325" (8.26mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 250V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Standard Package: 100 Number of Wire Entries: 2 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Wire Wrap Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1108482-A10410207 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1108482-A10410207
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1108482-A10410207
Win Source Part Number: 1108482-A10410207 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® A1000 Pitch: 0.325" (8.26mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 250V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Standard Package: 100 Number of Wire Entries: 2 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Wire Wrap Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division

Win Source Part Number: 1108482-A10410207
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: Magnum® A1000
Pitch: 0.325" (8.26mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 14-22 AWG
Voltage Rating: 250V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 2
Standard Package: 100
Number of Wire Entries: 2
Mounting Type: Chassis, Panel
Temperature Range - Operating: -40°C ~ 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: Wire Wrap
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1108482-A10410207
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details