Tripp Lite by Eaton Component Video Gold Cable (3xRCA M/M), 6-ft. A008-006

Description
Tripp Lite's premium Component Video Gold Cable separates color into its primary components (Red, Green, Blue), using three cables to transmit three distinct signals. This provides brighter, more accurate colors and sharper images, exceeding the performance of Composite and S-Video. Features Superb video clarity resulting in brighter colors and sharper images Premium grade 99.99% pure solid copper coaxial conductors with Silver Plating True 75ohm impedance for widest bandwidth 6-cut, RCA connector, with split tip center pin, ensures a precise connection Gold plating resists corrosion and provides increased durability Color coded connectors for easy identification Abrasion resistant flexible PVC jacket
Request a Quote Datasheet
Description
Tripp Lite's premium Component Video Gold Cable separates color into its primary components (Red, Green, Blue), using three cables to transmit three distinct signals. This provides brighter, more accurate colors and sharper images, exceeding the performance of Composite and S-Video. Features Superb video clarity resulting in brighter colors and sharper images Premium grade 99.99% pure solid copper coaxial conductors with Silver Plating True 75ohm impedance for widest bandwidth 6-cut, RCA connector, with split tip center pin, ensures a precise connection Gold plating resists corrosion and provides increased durability Color coded connectors for easy identification Abrasion resistant flexible PVC jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Video Gold Cable (3xRCA M/M), 6-ft. - A008-006 - Tripp Lite by Eaton
Chicago, IL, United States
Component Video Gold Cable (3xRCA M/M), 6-ft.
A008-006
Component Video Gold Cable (3xRCA M/M), 6-ft. A008-006
Tripp Lite's premium Component Video Gold Cable separates color into its primary components (Red, Green, Blue), using three cables to transmit three distinct signals. This provides brighter, more accurate colors and sharper images, exceeding the performance of Composite and S-Video. Features Superb video clarity resulting in brighter colors and sharper images Premium grade 99.99% pure solid copper coaxial conductors with Silver Plating True 75ohm impedance for widest bandwidth 6-cut, RCA connector, with split tip center pin, ensures a precise connection Gold plating resists corrosion and provides increased durability Color coded connectors for easy identification Abrasion resistant flexible PVC jacket

Tripp Lite's premium Component Video Gold Cable separates color into its primary components (Red, Green, Blue), using three cables to transmit three distinct signals. This provides brighter, more accurate colors and sharper images, exceeding the performance of Composite and S-Video.

Features

  • Superb video clarity resulting in brighter colors and sharper images
  • Premium grade 99.99% pure solid copper coaxial conductors with Silver Plating
  • True 75ohm impedance for widest bandwidth
  • 6-cut, RCA connector, with split tip center pin, ensures a precise connection
  • Gold plating resists corrosion and provides increased durability
  • Color coded connectors for easy identification
  • Abrasion resistant flexible PVC jacket
Supplier's Site
Barrel Audio Cables - TL1975-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
TL1975-ND
Barrel Audio Cables TL1975-ND
Cable 3 Conductor Phono (RCA) Plug (3) To Phono (RCA) Plug (3) 6.0' (1.83m)

Cable 3 Conductor Phono (RCA) Plug (3) To Phono (RCA) Plug (3) 6.0' (1.83m)

Buy Now Datasheet
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables - A008-006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables
A008-006
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables A008-006
CABLE COMPONENT VIDEO GOLD 6'

CABLE COMPONENT VIDEO GOLD 6'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A008-006 TL1975-ND A008-006
Product Name Component Video Gold Cable (3xRCA M/M), 6-ft. Barrel Audio Cables Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables
Application Video Audio
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm)
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers