EATON 9PX 6000VA 5400W 208V ONLI
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-9PX6KUS-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | cUL |
| Volt-Amp Rating | 6 kVA |