Eaton | Power Quality Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware 9PX3000RTN

Description
UPS, 3KV / 2.7KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kV / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:4.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
Datasheet
Description
UPS, 3KV / 2.7KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kV / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:4.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware - 22AC3318 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware
22AC3318
Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware 22AC3318
UPS, 3KV / 2.7KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kV / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:4.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes

UPS, 3KV / 2.7KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kV / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:4.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3318
Product Name Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details