UPS, 3KV / 2.7KW, 7OUTLET; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):3kV / 2.7kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:4.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 01AC2472 |
| Product Name | Ups, 3Kv / 2.7Kw, 7Outlet; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |