Eaton | Power Quality Ups, 3Kv / 3Kw, 3Outlet; Power Supply Approvals Eaton Powerware 9PX3000GLRT

Description
UPS, 3KV / 3KW, 3OUTLET; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kV / 3kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:3.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
Datasheet
Description
UPS, 3KV / 3KW, 3OUTLET; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kV / 3kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:3.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 3Kv / 3Kw, 3Outlet; Power Supply Approvals Eaton Powerware - 22AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 3Kv / 3Kw, 3Outlet; Power Supply Approvals Eaton Powerware
22AC3316
Ups, 3Kv / 3Kw, 3Outlet; Power Supply Approvals Eaton Powerware 22AC3316
UPS, 3KV / 3KW, 3OUTLET; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kV / 3kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:3.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes

UPS, 3KV / 3KW, 3OUTLET; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kV / 3kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:3.8min; Product Range:9PX Series; Length:23.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3316
Product Name Ups, 3Kv / 3Kw, 3Outlet; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPS-35-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details