EATON 9PX 2000VA 1800W 120V ONLI
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-9PX2000RT-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | cUL |
| Volt-Amp Rating | 2 kVA |