EATON 9PX 1500VA 1350W 120V ONLI
UPS, 1.5KV / 1.35KW, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kV / 1.35kW; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:5.8min; Product Range:9PX Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 95-9PX1500RTN-ND | 22AC3313 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 1.5Kv / 1.35Kw, 8Outlet; Power Supply Approvals Eaton Powerware |
| Technology | On-line (Double-conversion) | |
| Mounting Options | Tower Type; Rack or Tray | |
| Standards / Compliance | CE, cULus, FCC, NOM | |
| Volt-Amp Rating | 1.5 kVA | 1.5 kVA |