EATON 9PX 1000VA 900W 120V ONLIN
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-9PX1000RT-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Outlet Options | RS-232 |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | cUL |
| Volt-Amp Rating | 1 kVA |