Eaton | Power Quality Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware 9PX1000GRT

Description
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:7.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:7.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware - 22AC3310 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware
22AC3310
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware 22AC3310
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:7.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes

UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:7.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3310
Product Name Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 592409 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details