Eaton Corporation Load Switch 9441H272

Description
575 VAC 3 PHASE POWER RATING 3 POLE(S) KNOB OPERATION SURFACE MOUNTING NEMA 1 ENCLOSURE 2.5 INCH W X 3 INCH D X 5.38 INCH H SIZE WEIGHT 3 LB APPLICATION HOIST, MACHINE TOOL APPROVAL UL, CSA ACTION TYPE MAINTAINED, MOMENTARY
Datasheet
Description
575 VAC 3 PHASE POWER RATING 3 POLE(S) KNOB OPERATION SURFACE MOUNTING NEMA 1 ENCLOSURE 2.5 INCH W X 3 INCH D X 5.38 INCH H SIZE WEIGHT 3 LB APPLICATION HOIST, MACHINE TOOL APPROVAL UL, CSA ACTION TYPE MAINTAINED, MOMENTARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Switch - 9441H272 - Eaton Corporation
Cleveland, OH, USA
Load Switch
9441H272
Load Switch 9441H272
575 VAC 3 PHASE POWER RATING 3 POLE(S) KNOB OPERATION SURFACE MOUNTING NEMA 1 ENCLOSURE 2.5 INCH W X 3 INCH D X 5.38 INCH H SIZE WEIGHT 3 LB APPLICATION HOIST, MACHINE TOOL APPROVAL UL, CSA ACTION TYPE MAINTAINED, MOMENTARY
  • 575 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • KNOB OPERATION
  • SURFACE MOUNTING
  • NEMA 1 ENCLOSURE
  • 2.5 INCH W X 3 INCH D X 5.38 INCH H SIZE
  • WEIGHT 3 LB
  • APPLICATION HOIST, MACHINE TOOL
  • APPROVAL UL, CSA
  • ACTION TYPE MAINTAINED, MOMENTARY
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number 9441H272
Product Name Load Switch
Approvals UL; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products