Cooper Crouse-Hinds Connector, Din, Jack, 3 Position; No. Of Contacts Cooper Interconnect 91PC3F

Description
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No
Datasheet
Description
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 3 Position; No. Of Contacts Cooper Interconnect - 39F014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; No. Of Contacts Cooper Interconnect
39F014
Connector, Din, Jack, 3 Position; No. Of Contacts Cooper Interconnect 39F014
CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No

CONNECTOR, DIN, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F014
Product Name Connector, Din, Jack, 3 Position; No. Of Contacts Cooper Interconnect
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-6405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details