Cooper Crouse-Hinds Connector, Din, Plug, 4 Position; No. Of Contacts Cooper Interconnect 91MC4M

Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No
Datasheet
Description
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 4 Position; No. Of Contacts Cooper Interconnect - 39F016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Cooper Interconnect
39F016
Connector, Din, Plug, 4 Position; No. Of Contacts Cooper Interconnect 39F016
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:91 Series; Connector Type:DIN Audio RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F016
Product Name Connector, Din, Plug, 4 Position; No. Of Contacts Cooper Interconnect
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details