Souriau
8T 3C 3#20 Pin Plug Souriau-Sunbank/eaton
8T608F98AD
Description
8T 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8T 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8T 3C 3#20 Pin Plug Souriau-Sunbank/eaton
07AK5990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8T608F98AD |
07AK5990 |
|
Product Name
|
|
8T 3C 3#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details