Souriau
8T 18C 18#20 Pin Recp Souriau-Sunbank/eaton
8T214B18AB
Description
8T 18C 18#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8T 18C 18#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
8T 18C 18#20 Pin Recp Souriau-Sunbank/eaton
07AK5193
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8T214B18AB |
07AK5193 |
|
Product Name
|
|
8T 18C 18#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details