Souriau
8T 7C 7#20 Pin Recp Souriau-Sunbank/eaton
8T210F99AA
Description
8T 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8T 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
8T 7C 7#20 Pin Recp Souriau-Sunbank/eaton
07AK5153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8T210F99AA |
07AK5153 |
|
Product Name
|
|
8T 7C 7#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details