Manufacturer: Souriau Connection Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226094-8STA72020SA
Connector Type: Receptacle
Number of Contacts: 20
Length: 37.5 mm
Contact Plating: Gold
Height: 49.1 mm
Width: 49.1 mm
Categories: Custom Parts
Shell Material: Aluminium
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Contact Style: Crimp
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226094-8STA72020SA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 8STA72020SA |