Souriau Circular Conn, Rcpt, 12-43, Jam Nut; Product Range Souriau-Sunbank/eaton 8STA71243SA

Description
CIRCULAR CONN, RCPT, 12-43, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 12-43, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12-43, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AH1392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-43, Jam Nut; Product Range Souriau-Sunbank/eaton
18AH1392
Circular Conn, Rcpt, 12-43, Jam Nut; Product Range Souriau-Sunbank/eaton 18AH1392
CIRCULAR CONN, RCPT, 12-43, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12-43, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AH1392
Product Name Circular Conn, Rcpt, 12-43, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details