Souriau Circular Connector, Rcpt, 12-26, Jam Nut; Product Range Souriau-Sunbank/eaton 8STA71226PN

Description
CIRCULAR CONNECTOR, RCPT, 12-26, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 12-26, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12-26, Jam Nut; Product Range Souriau-Sunbank/eaton - 16AH2664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12-26, Jam Nut; Product Range Souriau-Sunbank/eaton
16AH2664
Circular Connector, Rcpt, 12-26, Jam Nut; Product Range Souriau-Sunbank/eaton 16AH2664
CIRCULAR CONNECTOR, RCPT, 12-26, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12-26, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2664
Product Name Circular Connector, Rcpt, 12-26, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details