Souriau Circular Connector, Rcpt, 6-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8STA70635SN

Description
CIRCULAR CONNECTOR, RCPT, 6-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 6-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 16AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6-35, Jam Nut; Product Range Souriau-Sunbank/eaton
16AH2599
Circular Connector, Rcpt, 6-35, Jam Nut; Product Range Souriau-Sunbank/eaton 16AH2599
CIRCULAR CONNECTOR, RCPT, 6-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6-35, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2599
Product Name Circular Connector, Rcpt, 6-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Standard Circular Connectors - 1-2823587-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers