Souriau Circular Connector, Rcpt, 2-5, Jam Nut; Product Range Souriau-Sunbank/eaton 8STA70205PC

Description
CIRCULAR CONNECTOR, RCPT, 2-5, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:2-5 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 2-5, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:2-5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 2-5, Jam Nut; Product Range Souriau-Sunbank/eaton - 16AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2-5, Jam Nut; Product Range Souriau-Sunbank/eaton
16AH2563
Circular Connector, Rcpt, 2-5, Jam Nut; Product Range Souriau-Sunbank/eaton 16AH2563
CIRCULAR CONNECTOR, RCPT, 2-5, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:2-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2-5, JAM NUT; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:2-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2563
Product Name Circular Connector, Rcpt, 2-5, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Quick coupling plug - NPHS-S6-M-G38F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details