Souriau Circular Connector, Plug, 20-39, Cable; Product Range Souriau-Sunbank/eaton 8STA62039PN

Description
CIRCULAR CONNECTOR, PLUG, 20-39, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 20-39, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-39, Cable; Product Range Souriau-Sunbank/eaton - 16AH2423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-39, Cable; Product Range Souriau-Sunbank/eaton
16AH2423
Circular Connector, Plug, 20-39, Cable; Product Range Souriau-Sunbank/eaton 16AH2423
CIRCULAR CONNECTOR, PLUG, 20-39, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-39, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2423
Product Name Circular Connector, Plug, 20-39, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data