Souriau Circular Connector, Plug, 16-22, Cable; Product Range Souriau-Sunbank/eaton 8STA61622SN

Description
CIRCULAR CONNECTOR, PLUG, 16-22, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 16-22, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-22, Cable; Product Range Souriau-Sunbank/eaton - 16AH2357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-22, Cable; Product Range Souriau-Sunbank/eaton
16AH2357
Circular Connector, Plug, 16-22, Cable; Product Range Souriau-Sunbank/eaton 16AH2357
CIRCULAR CONNECTOR, PLUG, 16-22, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-22, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH2357
Product Name Circular Connector, Plug, 16-22, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details