Souriau Industrial Circular Connectors 8STA61435SN

Description
Souriau Sunbank by Eaton 8STA61435SN
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton 8STA61435SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7601464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7601464
Industrial Circular Connectors 7601464
Souriau Sunbank by Eaton 8STA61435SN

Souriau Sunbank by Eaton 8STA61435SN

Supplier's Site
Circular Connector, Plug, 14-35, Cable; Product Range Souriau-Sunbank/eaton - 26AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-35, Cable; Product Range Souriau-Sunbank/eaton
26AH6570
Circular Connector, Plug, 14-35, Cable; Product Range Souriau-Sunbank/eaton 26AH6570
CIRCULAR CONNECTOR, PLUG, 14-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7601464 26AH6570
Product Name Industrial Circular Connectors Circular Connector, Plug, 14-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Crimp, pc tail
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Micro Metal Shell Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details