Souriau Circular Connector, Plug, 08-35, Cable; Product Range Souriau-Sunbank/eaton 8STA60835SN

Description
CIRCULAR CONNECTOR, PLUG, 08-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 08-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 08-35, Cable; Product Range Souriau-Sunbank/eaton - 26AH6551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 08-35, Cable; Product Range Souriau-Sunbank/eaton
26AH6551
Circular Connector, Plug, 08-35, Cable; Product Range Souriau-Sunbank/eaton 26AH6551
CIRCULAR CONNECTOR, PLUG, 08-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 08-35, CABLE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH6551
Product Name Circular Connector, Plug, 08-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products