Souriau Circular Conn, Rcpt, 10-26, Flange; Product Range Souriau-Sunbank/eaton 8STA21026SA

Description
CIRCULAR CONN, RCPT, 10-26, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 10-26, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10-26, Flange; Product Range Souriau-Sunbank/eaton - 18AH1310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-26, Flange; Product Range Souriau-Sunbank/eaton
18AH1310
Circular Conn, Rcpt, 10-26, Flange; Product Range Souriau-Sunbank/eaton 18AH1310
CIRCULAR CONN, RCPT, 10-26, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10-26, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AH1310
Product Name Circular Conn, Rcpt, 10-26, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Contacts - 097-0234-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCG-MRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details