Souriau Circular Connector, Rcpt, 20-39, Flange; Product Range Souriau-Sunbank/eaton 8STA02039SN

Description
CIRCULAR CONNECTOR, RCPT, 20-39, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 20-39, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-39, Flange; Product Range Souriau-Sunbank/eaton - 16AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-39, Flange; Product Range Souriau-Sunbank/eaton
16AH1481
Circular Connector, Rcpt, 20-39, Flange; Product Range Souriau-Sunbank/eaton 16AH1481
CIRCULAR CONNECTOR, RCPT, 20-39, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 20-39, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH1481
Product Name Circular Connector, Rcpt, 20-39, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers