Souriau Circular Connector, Rcpt, 16-22, Flange; Product Range Souriau-Sunbank/eaton 8STA01622PN

Description
CIRCULAR CONNECTOR, RCPT, 16-22, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 16-22, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16-22, Flange; Product Range Souriau-Sunbank/eaton - 16AH1402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-22, Flange; Product Range Souriau-Sunbank/eaton
16AH1402
Circular Connector, Rcpt, 16-22, Flange; Product Range Souriau-Sunbank/eaton 16AH1402
CIRCULAR CONNECTOR, RCPT, 16-22, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 16-22, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AH1402
Product Name Circular Connector, Rcpt, 16-22, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-207369-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details