Souriau Sunbank by Eaton 8STA00835PN
CIRCULAR CONNECTOR, RCPT, 08-35, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7600806 | 26AH6490 |
| Product Name | Industrial Circular Connectors | Circular Connector, Rcpt, 08-35, Flange; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | |
| Geometry | Straight; Straight |