Souriau Industrial Circular Connectors 8STA00205PN

Description
Souriau Sunbank by Eaton 8STA00205PN
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton 8STA00205PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7600705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7600705
Industrial Circular Connectors 7600705
Souriau Sunbank by Eaton 8STA00205PN

Souriau Sunbank by Eaton 8STA00205PN

Supplier's Site
Circular Conn, Rcpt, 02-05, Flange; Product Range Souriau-Sunbank/eaton - 28AH0567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 02-05, Flange; Product Range Souriau-Sunbank/eaton
28AH0567
Circular Conn, Rcpt, 02-05, Flange; Product Range Souriau-Sunbank/eaton 28AH0567
CIRCULAR CONN, RCPT, 02-05, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 02-05, FLANGE; Product Range:Souriau 8STA Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7600705 28AH0567
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 02-05, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Crimp, pc tail
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers