Souriau Shell, 180Deg, Plug, Composite; Product Range Souriau-Sunbank/eaton 8MQ2S1M6C

Description
SHELL, 180DEG, PLUG, COMPOSITE; Product Range:MQuick Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Souriau MQuick Series Rectangular Connectors; Connector Body Material:Composite Body RoHS Compliant: Yes
Description
SHELL, 180DEG, PLUG, COMPOSITE; Product Range:MQuick Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Souriau MQuick Series Rectangular Connectors; Connector Body Material:Composite Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shell, 180Deg, Plug, Composite; Product Range Souriau-Sunbank/eaton - 72AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Shell, 180Deg, Plug, Composite; Product Range Souriau-Sunbank/eaton
72AJ8159
Shell, 180Deg, Plug, Composite; Product Range Souriau-Sunbank/eaton 72AJ8159
SHELL, 180DEG, PLUG, COMPOSITE; Product Range:MQuick Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Souriau MQuick Series Rectangular Connectors; Connector Body Material:Composite Body RoHS Compliant: Yes

SHELL, 180DEG, PLUG, COMPOSITE; Product Range:MQuick Series; Cable Exit Angle:180°; Rectangular Shell Size:-; For Use With:Souriau MQuick Series Rectangular Connectors; Connector Body Material:Composite Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AJ8159
Product Name Shell, 180Deg, Plug, Composite; Product Range Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details