Souriau Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M9910ADE

Description
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ8131 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ8131
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ8131
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8131
Product Name Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug (100pcs) - MV-1210 - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1" NPT; M12x1.0
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details