Souriau Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M9910AA

Description
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ8124 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ8124
Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ8124
RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 10POS, 3ROW; Product Range:MQuick Series; No. of Contacts:10Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8124
Product Name Rectangular Module, Plug, 10Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Paper Tapered Plugs - MPTP033 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Paper
NPT Thread 2 1/2" NPT; 2-1/2
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details