Souriau Rectangular Module, Plug, 11Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M9901PAE

Description
RECTANGULAR MODULE, PLUG, 11POS, 3ROW; Product Range:MQuick Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 11POS, 3ROW; Product Range:MQuick Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 11Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ8085 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 11Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ8085
Rectangular Module, Plug, 11Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ8085
RECTANGULAR MODULE, PLUG, 11POS, 3ROW; Product Range:MQuick Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 11POS, 3ROW; Product Range:MQuick Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8085
Product Name Rectangular Module, Plug, 11Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
125 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/8" NPT; 0.125 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details