Souriau Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 8MQ2M2022PC

Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton - 72AJ8028 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
72AJ8028
Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton 72AJ8028
RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 20POS, 4ROW; Product Range:MQuick Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ8028
Product Name Rectangular Module, Plug, 20Pos, 4Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Hole Plugs - M7-21-8907218 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details