Souriau Rectangular Module, Plug, 9Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M0936ABE

Description
RECTANGULAR MODULE, PLUG, 9POS, 3ROW; Product Range:MQuick Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 9POS, 3ROW; Product Range:MQuick Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 9Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ7919 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 9Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ7919
Rectangular Module, Plug, 9Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ7919
RECTANGULAR MODULE, PLUG, 9POS, 3ROW; Product Range:MQuick Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 9POS, 3ROW; Product Range:MQuick Series; No. of Contacts:9Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7919
Product Name Rectangular Module, Plug, 9Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Metal One way Breather Plug M16x1.5 or M18x1.5/ - MIV-16OWVM - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Cable Gland Plugs - 8659742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details
Center Pull Tapered Plastic Plugs - CP3.32/3.45 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details