Souriau Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton 8MQ2M0816PAE

Description
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton - 72AJ7877 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton
72AJ7877
Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton 72AJ7877
RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 8POS, 3ROW; Product Range:MQuick Series; No. of Contacts:8Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7877
Product Name Rectangular Module, Plug, 8Pos, 3Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5-10 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-20 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M20x1.5
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details