RECTANGULAR MODULE, PLUG, 4POS, 2ROW; Product Range:MQuick Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AJ7831 |
| Product Name | Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton |
| Shape / Application | Rectangular |