Souriau Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton 8MQ2M0412PN

Description
RECTANGULAR MODULE, PLUG, 4POS, 2ROW; Product Range:MQuick Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 4POS, 2ROW; Product Range:MQuick Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton - 72AJ7824 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton
72AJ7824
Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton 72AJ7824
RECTANGULAR MODULE, PLUG, 4POS, 2ROW; Product Range:MQuick Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 4POS, 2ROW; Product Range:MQuick Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7824
Product Name Rectangular Module, Plug, 4Pos, 2Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
End stop kit - KSM-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details