Souriau Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 8MQ2M01L28ADE

Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton - 72AJ7739 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
72AJ7739
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 72AJ7739
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7739
Product Name Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Low Bleed High Temperatre Septa - 75841 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.6693 inch (? to 17 mm)
View Details
End stop kit - KSM-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details