Souriau Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 8MQ2M0108ANE

Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton - 72AJ7765 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
72AJ7765
Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton 72AJ7765
RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AJ7765
Product Name Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Barrel Plugs with Flange - BPF450 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details