RECTANGULAR MODULE, PLUG, 1POS, 1ROW; Product Range:MQuick Series; No. of Contacts:1Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 72AJ7763 |
| Product Name | Rectangular Module, Plug, 1Pos, 1Row; Product Range Souriau-Sunbank/eaton |
| Shape / Application | Rectangular |