Souriau Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725Z61BA

Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet
Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725Z61BA - PEI-Genesis
Philadelphia, PA, United States
8LT 61C 61#20 SKT J/N

8LT 61C 61#20 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8274
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8274
CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725Z61BA 21AC8274
Product Name Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G8-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details