Souriau Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725Z19AA

Description
8LT 19C 19#12 PIN J/N
Request a Quote Datasheet
Description
8LT 19C 19#12 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725Z19AA - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#12 PIN J/N

8LT 19C 19#12 PIN J/N

Buy Now
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8206
Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8206
CIRCULAR CONN, RCPT, 25-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725Z19AA 21AC8206
Product Name Circular Conn, Rcpt, 25-19, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers