Souriau Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725Z04PN

Description
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8188
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8188
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC8188
Product Name Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details