Souriau Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B61SC

Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet
Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B61SC - PEI-Genesis
Philadelphia, PA, United States
8LT 61C 61#20 SKT J/N

8LT 61C 61#20 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8121
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8121
CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B61SC 21AC8121
Product Name Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details