Souriau Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B61SB

Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet
Description
8LT 61C 61#20 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B61SB - PEI-Genesis
Philadelphia, PA, United States
8LT 61C 61#20 SKT J/N

8LT 61C 61#20 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8119
Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8119
CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-61, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B61SB 21AC8119
Product Name Circular Conn, Rcpt, 25-61, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details