Souriau Circular Conn, Rcpt, 25-46, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B46PC-LC

Description
CIRCULAR CONN, RCPT, 25-46, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 25-46, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 25-46, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-46, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8101
Circular Conn, Rcpt, 25-46, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8101
CIRCULAR CONN, RCPT, 25-46, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-46, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC8101
Product Name Circular Conn, Rcpt, 25-46, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products