Souriau Circular Conn, Rcpt, 25-8, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B08BC

Description
8LT 8C 8#8 SKT J/N
Request a Quote Datasheet
Description
8LT 8C 8#8 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B08BC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#8 SKT J/N

8LT 8C 8#8 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-8, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC8000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-8, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC8000
Circular Conn, Rcpt, 25-8, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC8000
CIRCULAR CONN, RCPT, 25-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B08BC 21AC8000
Product Name Circular Conn, Rcpt, 25-8, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers