Souriau Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B04SC

Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet
Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B04SC - PEI-Genesis
Philadelphia, PA, United States
8LT 56C 48#20 8#16 SKT J/N

8LT 56C 48#20 8#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7982
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7982
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B04SC 21AC7982
Product Name Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details